MS-35830-12C-84.00 3.50 X.090 X.250 X2.0
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | MS3583012C |
| Product Name | Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0900 inch (2.29 mm) |
| Length | 84 inch (2134 mm) |