MS-35829-15C-84.00 4.00 X.075 X.187 X2.0
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | MS3582915C |
| Product Name | Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0750 inch (1.9 mm) |
| Length | 84 inch (2134 mm) |