MS-35823-6C-7200 1.50 X.050 X.125 X.62
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | MS3582306C |
| Product Name | Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 72 inch (1829 mm) |