MS-35822-9C-72.00 1.06 X.040 X.091 X.50
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | MS3582209C |
| Product Name | Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0400 inch (1.02 mm) |
| Length | 72 inch (1829 mm) |