MS20001-3-7200 72.00" LONG
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | MS20001003 |
| Product Name | Hinges, Continuous Hinges, Military Specification, MS20001 Series |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0560 inch (1.42 mm) |
| Length | 72 inch (1829 mm) |