H.A. Guden Co., Inc. Weld On Hinge H-13

Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 4.000 in and an overall diameter of .630 in
Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 4.000 in and an overall diameter of .630 in

Suppliers

Company
Product
Description
Supplier Links
Weld On Hinge - H-13 - Reid Supply
Norton Shores, MI, United States
Weld On Hinge
H-13
Weld On Hinge H-13
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 4.000 in and an overall diameter of .630 in

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types


. These Steel Weld On Barrel Hinges have an overall length of 4.000 in and an overall diameter of .630 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number H-13
Product Name Weld On Hinge
Hinge Type Weld-on
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.07 inch (78 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-400C-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details