H.A. Guden Co., Inc. Weld On Hinge H-05

Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 8.000 in and an overall diameter of .905 in
Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 8.000 in and an overall diameter of .905 in

Suppliers

Company
Product
Description
Supplier Links
Weld On Hinge - H-05 - Reid Supply
Norton Shores, MI, United States
Weld On Hinge
H-05
Weld On Hinge H-05
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 8.000 in and an overall diameter of .905 in

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types


. These Steel Weld On Barrel Hinges have an overall length of 8.000 in and an overall diameter of .905 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number H-05
Product Name Weld On Hinge
Hinge Type Weld-on
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-75ARP - HG-S-75ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.94 inch (125 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details