H.A. Guden Co., Inc. Weld On Hinge H-02

Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 3.187 in and an overall diameter of .472 in
Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 3.187 in and an overall diameter of .472 in

Suppliers

Company
Product
Description
Supplier Links
Weld On Hinge - H-02 - Reid Supply
Norton Shores, MI, United States
Weld On Hinge
H-02
Weld On Hinge H-02
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 3.187 in and an overall diameter of .472 in

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types


. These Steel Weld On Barrel Hinges have an overall length of 3.187 in and an overall diameter of .472 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number H-02
Product Name Weld On Hinge
Hinge Type Weld-on
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
SPRING HINGE - JSA-120A - JSA-120A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Aluminum; Aluminum
View Details
Hinges - 7264096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details