H.A. Guden Co., Inc. Weld On Hinge H-01

Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 2.000 in and an overall diameter of .314 in
Description
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 2.000 in and an overall diameter of .314 in

Suppliers

Company
Product
Description
Supplier Links
Weld On Hinge - H-01 - Reid Supply
Norton Shores, MI, United States
Weld On Hinge
H-01
Weld On Hinge H-01
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 2.000 in and an overall diameter of .314 in

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The Aluminium version comes with a stainless steel washers and also in 2 different types


. These Steel Weld On Barrel Hinges have an overall length of 2.000 in and an overall diameter of .314 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number H-01
Product Name Weld On Hinge
Hinge Type Weld-on
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.94 inch (100 mm)
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CR - HNH-65CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details