H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE63-J

Description
EXTENSION DAMPER .32 X .87 18.23" EXT J ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .32 X .87 18.23" EXT J ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE63-J - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE63-J
Gas Springs & Dampers, Standard Dampers GNE63-J
EXTENSION DAMPER .32 X .87 18.23" EXT J ORIFICE BLACK NIT

EXTENSION DAMPER .32 X .87 18.23" EXT J ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE63-J
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-3035TD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.18 inch (30 mm)
View Details
Pneumatic shock absorber - DYSC-7-5-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
2 suppliers
Vibration Isolator - FLOOR-STANDS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details