H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE61-F

Description
EXTENSION DAMPER .32 X .87 13.07" EXT F ORIFICE
Datasheet
Description
EXTENSION DAMPER .32 X .87 13.07" EXT F ORIFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE61-F - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE61-F
Gas Springs & Dampers, Standard Dampers GNE61-F
EXTENSION DAMPER .32 X .87 13.07" EXT F ORIFICE

EXTENSION DAMPER .32 X .87 13.07" EXT F ORIFICE

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE61-F
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2810297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-G8-M8-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Adjustable Shock Absorber - FL Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 to 0.6299 inch (12 to 16 mm)
View Details