H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE61-E

Description
EXTENSION DAMPER .32 X .87 13.07" EXT E ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .32 X .87 13.07" EXT E ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE61-E - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE61-E
Gas Springs & Dampers, Standard Dampers GNE61-E
EXTENSION DAMPER .32 X .87 13.07" EXT E ORIFICE BLACK NIT

EXTENSION DAMPER .32 X .87 13.07" EXT E ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE61-E
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSR-5-5-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 44.96 lbs (20.39 kg)
View Details
2 suppliers
Adjustable Shock Absorber - FA-1008VB - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
View Details
Shock Absorbers - 2023114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.5512 inch (14 mm)
Total Energy/Cycle 35.4 In-lbs (40.82 kg-cm)
View Details