EXT DAMPER .32 X.87 14.49" EXT E ORIFICE EF090A-02B/BS101-02
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | GNE61-E-IA |
| Product Name | Gas Springs & Dampers, Standard Dampers |
| Rod Diameter | 0.3150 inch (8 mm) |
| Mounting | Threaded Ends |
| Body Material | Steel |
| Rod Treatment | Black Nitride |