EXT DAMPER .32 X.87 12.24" EXT 4" STROKE BLACK NITRIDE EF090A
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | GNE60-E-I |
| Product Name | Gas Springs & Dampers, Standard Dampers |
| Rod Diameter | 0.3150 inch (8 mm) |
| Mounting | Threaded Ends |
| Body Material | Steel |
| Rod Treatment | Black Nitride |