H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE60-D

Description
EXTENSION DAMPER .32 X .87 10.82" EXT D ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .32 X .87 10.82" EXT D ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE60-D - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE60-D
Gas Springs & Dampers, Standard Dampers GNE60-D
EXTENSION DAMPER .32 X .87 10.82" EXT D ORIFICE BLACK NIT

EXTENSION DAMPER .32 X .87 10.82" EXT D ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE60-D
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - HS-PR-PRE-COMPRESSED-SPRING-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - YSRW-8-14 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.5512 inch (14 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
Shock Absorbers - 2022918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FWM-3035TBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.18 inch (30 mm)
View Details