H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE53-E

Description
EXTENSION DAMPER .25 X .59 13.60" EXT E ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .25 X .59 13.60" EXT E ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE53-E - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE53-E
Gas Springs & Dampers, Standard Dampers GNE53-E
EXTENSION DAMPER .25 X .59 13.60" EXT E ORIFICE BLACK NIT

EXTENSION DAMPER .25 X .59 13.60" EXT E ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE53-E
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - WAB-WALL-ANGLE-BRACKET - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-S-M14-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2040001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.9449 inch (24 mm)
Total Energy/Cycle 88.5 In-lbs (102 kg-cm)
View Details
Adjustable Shock Absorber - FV Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 to 1.06 inch (20 to 27 mm)
View Details