H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE52-J

Description
EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE52-J - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE52-J
Gas Springs & Dampers, Standard Dampers GNE52-J
EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT

EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE52-J
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Model D 04-12, Oil Damper - D-04-12 - Isotech, Inc.
Specs
Rod Diameter 0.1575 inch (4 mm)
Body Material Steel
Stroke 0.3937 to 7.87 inch (10 to 200 mm)
View Details
Pneumatic shock absorber - DYSC-12-12-Y1F - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
Shock Absorbers - 2023114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.5512 inch (14 mm)
Total Energy/Cycle 35.4 In-lbs (40.82 kg-cm)
View Details
Adjustable Shock Absorber - FA-L Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 to 1.06 inch (10 to 27 mm)
View Details