H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE51-E

Description
EXTENSION DAMPER .25 X .59 8.60" EXT E ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .25 X .59 8.60" EXT E ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE51-E - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE51-E
Gas Springs & Dampers, Standard Dampers GNE51-E
EXTENSION DAMPER .25 X .59 8.60" EXT E ORIFICE BLACK NIT

EXTENSION DAMPER .25 X .59 8.60" EXT E ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE51-E
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - SCR-SEISMIC-CABLE-RESTRAINT-KIT - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-M14-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Adjustable Shock Absorber - FWM-S Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 to 1.42 inch (12 to 36 mm)
View Details