H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNC52-J

Description
COMPRESSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT
Datasheet
Description
COMPRESSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNC52-J - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNC52-J
Gas Springs & Dampers, Standard Dampers GNC52-J
COMPRESSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT

COMPRESSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNC52-J
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Compression
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shock Absorbers - HDN 3.0 x 8 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - YSR-12-12-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
2 suppliers
Motion Control Damper - Standard - Bansbach Easylift®
Specs
Cylinder Diameter 0.3150 to 2.76 inch (8 to 70 mm)
Rod Diameter 0.1181 to 1.18 inch (3 to 30 mm)
Mounting Ball & Socket (optional feature); Clevis (optional feature); Eyelet (optional feature); Threaded Ends (optional feature); Other Specialized Mount (optional feature)
View Details
Shock Absorbers - 2023111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Total Energy/Cycle 22.12 In-lbs (25.51 kg-cm)
View Details