H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNC52-C

Description
COMPRESSION DAMPER .25 X .59 11.08" EXT C ORIFICE BLACK NIT
Datasheet
Description
COMPRESSION DAMPER .25 X .59 11.08" EXT C ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNC52-C - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNC52-C
Gas Springs & Dampers, Standard Dampers GNC52-C
COMPRESSION DAMPER .25 X .59 11.08" EXT C ORIFICE BLACK NIT

COMPRESSION DAMPER .25 X .59 11.08" EXT C ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNC52-C
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Compression
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details
Pneumatic shock absorber - DYEF-M14-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2023126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.4724 inch (12 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Motion Control Damper - Without Free Travel - Bansbach Easylift®
Specs
Cylinder Diameter 0.8661 to 1.57 inch (22 to 40 mm)
Rod Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
Mounting Ball & Socket (optional feature); Clevis (optional feature); Eyelet (optional feature); Threaded Ends (optional feature); Other Specialized Mount (optional feature)
View Details