H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNC50-J

Description
COMPRESSION DAMPER .25 X .59 6.47" EXT J ORIFICE BLACK NIT
Datasheet
Description
COMPRESSION DAMPER .25 X .59 6.47" EXT J ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNC50-J - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNC50-J
Gas Springs & Dampers, Standard Dampers GNC50-J
COMPRESSION DAMPER .25 X .59 6.47" EXT J ORIFICE BLACK NIT

COMPRESSION DAMPER .25 X .59 6.47" EXT J ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNC50-J
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Compression
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Model D 08-23, Oil Damper - D-08-23 - Isotech, Inc.
Specs
Rod Diameter 0.3150 inch (8 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details
Pneumatic shock absorber - DYEF-M12-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2022919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1220 inch (3.1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FA-2016EA - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 inch (20 mm)
View Details