COMPRESSION DAMPER .25 X .59 6.47" EXT D ORIFICE BLACK NIT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | GNC50-D |
| Product Name | Gas Springs & Dampers, Standard Dampers |
| Absorption / Damping Action | Compression |
| Rod Diameter | 0.2500 inch (6.35 mm) |
| Mounting | Threaded Ends |
| Body Material | Steel |