GGS43-P1=80 LBS THREADED ENDS 3.15" STROKE, CHROME ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGS43-080-X |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 3.15 inch (80.01 mm) |
| Extended Length | 9.6 inch (244 mm) |
| Maximum Force (P1) | 80 lbs (36.28 kg) |