GGS40-P1=80 POUNDS EF110 2.00" STROKE, CHROME ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGS40-080-K |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 2 inch (50.8 mm) |
| Extended Length | 7.5 inch (190 mm) |
| Maximum Force (P1) | 80 lbs (36.28 kg) |