GGN49-P1=20 POUNDS EF030 8.12" STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN49-020-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 8.12 inch (206 mm) |
| Extended Length | 20 inch (508 mm) |
| Maximum Force (P1) | 20 lbs (9.07 kg) |