GGN48-P1=80 POUNDS EF030 8.00" STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN48-080-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 8 inch (203 mm) |
| Extended Length | 19.68 inch (500 mm) |
| Maximum Force (P1) | 80 lbs (36.28 kg) |