GGN43-P1=100 LBS THREADED ENDS 3.15" STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN43-100-X |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 3.15 inch (80.01 mm) |
| Extended Length | 8.18 inch (208 mm) |
| Maximum Force (P1) | 100 lbs (45.35 kg) |