GGN31-P1=150 POUNDS EF030 10.00"STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN31-150-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 10 inch (254 mm) |
| Extended Length | 27.8 inch (706 mm) |
| Maximum Force (P1) | 150 lbs (68.03 kg) |