GGN23-P1= 60 LBS THREADED ENDS 6.00" STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN23-060-X |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 6 inch (152 mm) |
| Extended Length | 15.58 inch (396 mm) |
| Maximum Force (P1) | 60 lbs (27.21 kg) |