H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GDE63-F

Description
EXTENSION DAMPER .32 X .87 18.23" EXT 7" STROKE F ORIFICE
Datasheet
Description
EXTENSION DAMPER .32 X .87 18.23" EXT 7" STROKE F ORIFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GDE63-F - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GDE63-F
Gas Springs & Dampers, Standard Dampers GDE63-F
EXTENSION DAMPER .32 X .87 18.23" EXT 7" STROKE F ORIFICE

EXTENSION DAMPER .32 X .87 18.23" EXT 7" STROKE F ORIFICE

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GDE63-F
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSR-7-5-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
2 suppliers
Shock Absorbers - 344074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Fixed Shock Absorber - FED-3020M-C - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.18 inch (30 mm)
View Details