H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GDE52-C

Description
EXTENSION DAMPER .25 X .59 11.08" EXT 4" STROKE C ORIFICE
Datasheet
Description
EXTENSION DAMPER .25 X .59 11.08" EXT 4" STROKE C ORIFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GDE52-C - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GDE52-C
Gas Springs & Dampers, Standard Dampers GDE52-C
EXTENSION DAMPER .25 X .59 11.08" EXT 4" STROKE C ORIFICE

EXTENSION DAMPER .25 X .59 11.08" EXT 4" STROKE C ORIFICE

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GDE52-C
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FWM-4280WBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details
Model D 10-28, Oil Damper - D-10-28 - Isotech, Inc.
Specs
Rod Diameter 0.3937 inch (10 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details
Heavy Duty Adjustable Shock Absorber - HDA 4.0 x 6 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details