H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GDC61-E

Description
COMPRESSION DAMPER .32 X .87 13.07" EXT 5" STROKE E ORIFICE
Datasheet
Description
COMPRESSION DAMPER .32 X .87 13.07" EXT 5" STROKE E ORIFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GDC61-E - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GDC61-E
Gas Springs & Dampers, Standard Dampers GDC61-E
COMPRESSION DAMPER .32 X .87 13.07" EXT 5" STROKE E ORIFICE

COMPRESSION DAMPER .32 X .87 13.07" EXT 5" STROKE E ORIFICE

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GDC61-E
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Compression
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSW-4-6-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.2362 inch (6 mm)
Maximum Force (P1) 22.48 lbs (10.2 kg)
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Shock Absorbers - 345064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Fixed Shock Absorber - FW Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 to 0.9843 inch (12 to 25 mm)
View Details