3.00 X.060 X.120 X 84 PSNH .50 JT ELECTROGALVANIZED
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | EG07060410-84 |
| Product Name | Hinges, Continuous Hinges, Electro-galvanized Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 84 inch (2134 mm) |
| Pin Diameter | 0.1200 inch (3.05 mm) |