3.00 X.120 X.250 X 72 ALNH 2.00 JT STS PIN (5052-H32
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AS10080810-72 |
| Product Name | Hinges, Continuous Hinges, Aluminum |
| Hinge Type | Continuous |
| Leaf Thickness | 0.1250 inch (3.17 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.2500 inch (6.35 mm) |