1.06 X.050 X.125 X 72.50 ALNH .62 JT STS PIN (5052-H34)
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AS06060504-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0500 inch (1.27 mm) |
Length | 72.5 inch (1841 mm) |
Pin Diameter | 0.1200 inch (3.05 mm) |