1.25 X.040 X.091 X 72.50 ALNH .62 JT STS PIN (5052-H32)
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AS05050505-72 |
| Product Name | Hinges, Continuous Hinges, Aluminum |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0400 inch (1.02 mm) |
| Length | 72.5 inch (1841 mm) |
| Pin Diameter | 0.0910 inch (2.31 mm) |