1.06 X.032 X.091 X 72.00 ALNH .25JT STS PIN (3003-H14)
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AS03050204-72 |
| Product Name | Hinges, Continuous Hinges, Aluminum |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0320 inch (0.8128 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.0910 inch (2.31 mm) |