1.00 X.025 X.062 X 72.00 ALNH .25 JT STS PIN STAKED
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AS02030203-72 |
| Product Name | Hinges, Continuous Hinges, Aluminum |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0250 inch (0.6350 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.0620 inch (1.57 mm) |