.75 X.025 X.062 X 72.00 ALNH .25 JT STS PIN STAKED
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AS02030202-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0250 inch (0.6350 mm) |
Length | 72 inch (1829 mm) |
Pin Diameter | 0.0620 inch (1.57 mm) |