1.50 X.032 X.091 X 72 ALNH .25 JT AL PIN (3003-H14)
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AL03050206-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0320 inch (0.8128 mm) |
Length | 72 inch (1829 mm) |
Pin Diameter | 0.0910 inch (2.31 mm) |