1.00 X.025 X.062 X 72 3003-H14 ALNH .25 JT AL PIN STAKED
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AL02030203-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0250 inch (0.6350 mm) |
Length | 72 inch (1829 mm) |
Pin Diameter | 0.0620 inch (1.57 mm) |