A-A-55596-8C-84.00 6.00 X.125 X.375 X 2.00
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AA5559608C |
| Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.1200 inch (3.05 mm) |
| Length | 84 inch (2134 mm) |