A-A-55594-18A-84.00 3.00 X.075 X.250 X 2.00
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AA5559418A |
Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
Hinge Type | Continuous |
Leaf Thickness | 0.0750 inch (1.9 mm) |
Length | 84 inch (2134 mm) |