A-A-55593-12C-84.00 2.50 X.062 X.187 X 1.00
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AA5559312C |
| Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 84 inch (2134 mm) |