H.A. Guden Co., Inc. Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals AA5559216D

Description
A-A-55592-16D-84.00 2.50 X.062 X.125 X 1.00
Datasheet
Description
A-A-55592-16D-84.00 2.50 X.062 X.125 X 1.00
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals - AA5559216D - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals
AA5559216D
Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals AA5559216D
A-A-55592-16D-84.00 2.50 X.062 X.125 X 1.00

A-A-55592-16D-84.00 2.50 X.062 X.125 X 1.00

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Hinges (industrial)
Product Number AA5559216D
Product Name Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals
Hinge Type Continuous
Leaf Thickness 0.0600 inch (1.52 mm)
Length 84 inch (2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95AF-R - HG-MA95AF-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-400-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers