A-A-55591-8C-72.50 2.50 X.050 X.125 X.62
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AA5559108C |
| Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 72.5 inch (1841 mm) |