A-A-55590-13C-72.50 1.06 X.040 X.091 X.62
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AA5559013C |
Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
Hinge Type | Continuous |
Leaf Thickness | 0.0400 inch (1.02 mm) |
Length | 72.5 inch (1841 mm) |