A-A-55589-7C-72.00 1.00 X.032 X.062 X.50 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AA5558907C |
| Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0320 inch (0.8128 mm) |
| Length | 72 inch (1829 mm) |