2.00 X.120 X.250 X 72 ALNH 2.00 JT AL PIN (5052-H32)
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AA10080808-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.1250 inch (3.17 mm) |
Length | 72 inch (1829 mm) |
Pin Diameter | 0.2500 inch (6.35 mm) |