2.00 X.060 X.187 X 48 ALNH 1.00 JT AL PIN (5052-H32)
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AA07070708-48 |
| Product Name | Hinges, Continuous Hinges, Aluminum |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 48 inch (1219 mm) |
| Pin Diameter | 0.1870 inch (4.75 mm) |